ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA2901KN-E2 BA2901KN-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863376-BA2901KN-E2 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 16-VQFN (4x4) Package: Reel - TR Package: 16-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: BA2901 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA2901KN-E2DKR, BA2901KN-E2TR, BA2901KNE2, BA2901KN-E2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863376-BA2901KN-E2 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 16-VQFN (4x4) Package: Reel - TR Package: 16-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: BA2901 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA2901KN-E2DKR, BA2901KN-E2TR, BA2901KNE2, BA2901KN-E2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA2901KN-E2 - BA2901KN-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2901KN-E2
BA2901KN-E2
Linear - Linear - Comparators - BA2901KN-E2 BA2901KN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863376-BA2901KN-E2 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 16-VQFN (4x4) Package: Reel - TR Package: 16-VFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: BA2901 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA2901KN-E2DKR, BA2901KN-E2TR, BA2901KNE2, BA2901KN-E2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863376-BA2901KN-E2
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector 16-VQFN (4x4)
Package: Reel - TR
Package: 16-VFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BA2901
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA2901KN-E2DKR, BA2901KN-E2TR, BA2901KNE2, BA2901KN-E2CT

Buy Now Datasheet
Comparators - BA2901KN-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA2901KN-E2TR-ND
Comparators BA2901KN-E2TR-ND
Comparator General Purpose Open Collector 16-VQFN (4x4)

Comparator General Purpose Open Collector 16-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA2901KN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA2901KN-E2
Integrated Circuits (ICs) - Linear - Comparators BA2901KN-E2
IC COMPARATOR 4 GEN PUR 16VQFN

IC COMPARATOR 4 GEN PUR 16VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BA2901KN-E2 BA2901KN-E2TR-ND BA2901KN-E2
Product Name Linear - Linear - Comparators - BA2901KN-E2 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688E - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
6 suppliers
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers