ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA2901FV-E2 BA2901FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010760-BA2901FV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010760-BA2901FV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA2901FV-E2 - BA2901FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2901FV-E2
BA2901FV-E2
Linear - Linear - Comparators - BA2901FV-E2 BA2901FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010760-BA2901FV-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010760-BA2901FV-E2
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA2901FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA2901FV-E2
Integrated Circuits (ICs) - Linear - Comparators BA2901FV-E2
IC COMPARATOR 4 GEN PUR 14SSOP

IC COMPARATOR 4 GEN PUR 14SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number BA2901FV-E2 BA2901FV-E2
Product Name Linear - Linear - Comparators - BA2901FV-E2 Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
SN54AS885 8-Bit Magnitude Comparators - 5962-89757013A - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
 - DM8160N - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
Logic Family TTL
View Details
2 suppliers
Linear - Linear - Comparators - MIC6270BM5 - MIC6270BM5 - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2 V to 36 V, ±1 V to 18 V
Package Type Other; SOT-23-5
View Details