The ROHM Comparator (part number 01AH6332) is a general-purpose device featuring four independent high-gain voltage comparators. It operates within a supply voltage range of 2V to 36V for single supply configurations and ±1V to ±18V for split supply configurations. The comparator is designed to function effectively across a wide temperature range of -40°C to +125°C, making it suitable for various applications, including battery monitoring and current monitoring. The device has a response time of 1.3 microseconds and a maximum input offset voltage of 7mV. It is available in a 14-pin SSOP package and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking reliable performance in temperature-sensitiv
IC COMPARATOR 4 GEN PUR 14SSOP Product overview: BA2901FV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901FV-E2 can be used for catalog matching and distributor lookup.
Analog Comparators QUAD COMPARATOR
IC COMPARATOR QUAD 0.8MA SSOP14
Comparator General Purpose Open-Collector 14-SSOP-B
COMPARATOR, 1.3US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-BA2901FV-E2 | BA2901FV-E2 | BA2901FV-E2 | BA2901FV-E2 | 01AH6332 |
| Product Name | Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparator, 1.3Us, -40 To 125Deg C; Comparator Type Rohm |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 volts | 1 to 36 volts | |||
| Power Dissipation (PD) | 870 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |