IC COMPARATOR 4 GEN PUR 14SOP Product overview: BA2901F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901F-E2 can be used for catalog matching and distributor lookup.
IC COMPARATOR QUAD 0.8MA SOP14
COMPARATOR, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
Comparator General Purpose Open-Collector 14-SOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-BA2901F-E2 | BA2901F-E2 | 73AC9682 | BA2901F-E2 |
| Product Name | Linear Comparator IC | Linear - Comparators | Comparator, -40 To 125Deg C; Comparator Type Rohm | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2 volts | 1 to 36 volts | ||
| Power Dissipation (PD) | 610 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |