The BA25JC5T is a fixed output, high-accuracy LDO regulator from ROHM Semiconductor GmbH, designed to provide a stable output voltage of 2.5V with a maximum output current of 1.5A. It features an output voltage accuracy of ±1%, ensuring reliable performance in various applications. The device operates within an input voltage range of 3.0V to 16.0V and includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability and prevent damage from overload conditions. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of environments. The BA25JC5T is packaged in a TO220FP-3 format, facilitating easy integration into electronic designs.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1.5A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±1% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-12V) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1.5A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±1% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-12V) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA25JC5T | BA25JC5T |
| Product Name | 1.5A 2.5V, Fixed Output, High-Accuracy LDO Regulator | 1.5A Variable/Fixed Output LDO Regulators |
| Package Type | TO-220; Other; TO220FP-3 | TO-220; Other; TO220FP-3 |
| Output Voltage | 2.5 volts | 2.5 volts |
| IOUT | 1.5 amps | 1.5 amps |