LAPIS Semiconductor 2.5V Voltage Regulator IC BA25F18WHFP-TR

Description
IC REG LINEAR 2.5V HRP Product overview: BA25F18WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA25F18WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V HRP Product overview: BA25F18WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA25F18WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Voltage Regulator IC - 776-BA25F18WHFP-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V Voltage Regulator IC
776-BA25F18WHFP-TR
2.5V Voltage Regulator IC 776-BA25F18WHFP-TR
IC REG LINEAR 2.5V HRP Product overview: BA25F18WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA25F18WHFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V HRP Product overview: BA25F18WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA25F18WHFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BA25F18WHFP-TR - 049097-BA25F18WHFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA25F18WHFP-TR
049097-BA25F18WHFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BA25F18WHFP-TR 049097-BA25F18WHFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049097-BA25F18WHFP-T R Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049097-BA25F18WHFP-TR
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA25F18WHFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA25F18WHFP-TR
IC REG LINEAR 2.5V HRP

IC REG LINEAR 2.5V HRP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA25F18WHFP-TR
LDO Voltage Regulators BA25F18WHFP-TR
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now
PMIC - Voltage Regulators - Linear - BA25F18WHFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA25F18WHFP-TR
PMIC - Voltage Regulators - Linear BA25F18WHFP-TR
IC REG LINEAR 2.5V HRP

IC REG LINEAR 2.5V HRP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BA25F18WHFP-TR 049097-BA25F18WHFP-TR BA25F18WHFP-TR BA25F18WHFP-TR BA25F18WHFP-TR
Product Name 2.5V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA25F18WHFP-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24298RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 276974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
IOUT 0.0200 amps
View Details