ROHM Semiconductor USA, LLC 1A Variable/Fixed Output LDO Regulators BA25BC0T

Description
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Request a Quote Datasheet
Description
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A Variable/Fixed Output LDO Regulators - BA25BC0T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1A Variable/Fixed Output LDO Regulators
BA25BC0T
1A Variable/Fixed Output LDO Regulators BA25BC0T
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

Supplier's Site Datasheet
1A 2.5V, Fixed Output, High-Accuracy LDO Regulator - BA25BC0T - ROHM Semiconductor GmbH
Willich, Germany
1A 2.5V, Fixed Output, High-Accuracy LDO Regulator
BA25BC0T
1A 2.5V, Fixed Output, High-Accuracy LDO Regulator BA25BC0T
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA25BC0T - 049094-BA25BC0T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA25BC0T
049094-BA25BC0T
PMIC - PMIC - Voltage Regulators - Linear - BA25BC0T 049094-BA25BC0T
Manufacturer: Rohm Semiconductor Win Source Part Number: 049094-BA25BC0T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO-220FP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 0.5mA to 0.9mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049094-BA25BC0T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-220FP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 0.5mA to 0.9mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 1A Voltage Regulator IC
776-BA25BC0T
2.5V 1A Voltage Regulator IC 776-BA25BC0T
IC REG LINEAR 2.5V 1A TO220FP Product overview: BA25BC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA25BC0T can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A TO220FP Product overview: BA25BC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA25BC0T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA25BC0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA25BC0T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA25BC0T
IC REG LINEAR 2.5V 1A TO220FP

IC REG LINEAR 2.5V 1A TO220FP

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA25BC0T
PMIC - Voltage Regulators - Linear BA25BC0T
IC REG LINEAR 2.5V 1A TO220FP

IC REG LINEAR 2.5V 1A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA25BC0T
LDO Voltage Regulators BA25BC0T
LDO Voltage Regulators IC LDO 1A 2.5V

LDO Voltage Regulators IC LDO 1A 2.5V

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BA25BC0T BA25BC0T 049094-BA25BC0T 776-BA25BC0T BA25BC0T BA25BC0T BA25BC0T
Product Name 1A Variable/Fixed Output LDO Regulators 1A 2.5V, Fixed Output, High-Accuracy LDO Regulator PMIC - PMIC - Voltage Regulators - Linear - BA25BC0T 2.5V 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout
Package Type TO-220; Other; TO220FP-3 TO-220; Other; TO220FP-3 TO-220; Other; TO-220FP Other; Tube TO-220
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 3 to 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge (H Bridge) Drivers - A3909GLYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5042ACPZ-2-R7 - 910721-ADP5042ACPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LDO Voltage Regulator IC - 713-BQ27541DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.2500 amps
View Details
2 suppliers
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details