ROHM Semiconductor USA, LLC Ldo, Fixed, 2.5V, 1A, -40 To 105Deg C; Output Type Rohm BA25BC0T

Description
LDO, FIXED, 2.5V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 1A, -40 To 105Deg C; Output Type Rohm - 73AC9681 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 1A, -40 To 105Deg C; Output Type Rohm
73AC9681
Ldo, Fixed, 2.5V, 1A, -40 To 105Deg C; Output Type Rohm 73AC9681
LDO, FIXED, 2.5V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, 2.5V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AC9681
Product Name Ldo, Fixed, 2.5V, 1A, -40 To 105Deg C; Output Type Rohm
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details