BA2107/BA2115 are single and dual operational amplifier with high gain and high slew rate(4v/µs). BA2107/BA2115 has good performance of input referred noise voltage(7 nV/vHz) and total harmonic distortion(0.008%). These are suitable for Audio applications.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | BA2115FJ |
| Product Name | Low Noise Output Full Swing Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 80 V/V |
| Supply Voltage (VS) | 1 to 7 volts |
| Source Current (IS) | 3.5 milliamps |
| VOS | 6 millivolts |