ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
IC REG LINEAR 1.8V 2A TO220FP-5 Product overview: BA18DD0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA18DD0WT can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049091-BA18DD0WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.7V @ 2A
Operating Supply Current: 120μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators LDO REG 1.8V 2A 5PIN
IC REG LINEAR 1.8V 2A TO220FP-5
IC REG LINEAR 1.8V 2A TO220FP-5
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA18DD0WT | BA18DD0WT | 776-BA18DD0WT | 049091-BA18DD0WT | BA18DD0WT | BA18DD0WT | BA18DD0WT |
| Product Name | 2A/1A Fixed Output LDO Regulators with Shutdown Switch | 2A 1.8V, Fixed Output, High-Accuracy LDO Regulator with Shutdown Switch | 1.8V 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA18DD0WT | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | |||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | Other; Tube | TO-220; Other; TO-220FP-5 | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 3 to 25 volts | 25 volts | 25 volts |