ROHM Semiconductor USA, LLC 1.8V 1A TO252 Voltage Regulator IC BA18BC0WFP-E2

Description
IC REG LINEAR 1.8V 1A TO252-5 Product overview: BA18BC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA18BC0WFP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 1A TO252-5 Product overview: BA18BC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA18BC0WFP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1A TO252 Voltage Regulator IC
776-BA18BC0WFP-E2
1.8V 1A TO252 Voltage Regulator IC 776-BA18BC0WFP-E2
IC REG LINEAR 1.8V 1A TO252-5 Product overview: BA18BC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA18BC0WFP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A TO252-5 Product overview: BA18BC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA18BC0WFP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA18BC0WFP-E2 - 010753-BA18BC0WFP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA18BC0WFP-E2
010753-BA18BC0WFP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA18BC0WFP-E2 010753-BA18BC0WFP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010753-BA18BC0WFP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO-252-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 0.5mA to 0.9mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010753-BA18BC0WFP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 0.5mA to 0.9mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA18BC0WFP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA18BC0WFP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA18BC0WFP-E2
IC REG LINEAR 1.8V 1A TO252-5

IC REG LINEAR 1.8V 1A TO252-5

Supplier's Site
PMIC - Voltage Regulators - Linear - BA18BC0WFP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA18BC0WFP-E2
PMIC - Voltage Regulators - Linear BA18BC0WFP-E2
IC REG LINEAR 1.8V 1A TO252-5

IC REG LINEAR 1.8V 1A TO252-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA18BC0WFP-E2
LDO Voltage Regulators BA18BC0WFP-E2
LDO Voltage Regulators REG 1.8V 1A

LDO Voltage Regulators REG 1.8V 1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BA18BC0WFP-E2 010753-BA18BC0WFP-E2 BA18BC0WFP-E2 BA18BC0WFP-E2 BA18BC0WFP-E2
Product Name 1.8V 1A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA18BC0WFP-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-252-5
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data