The BA178M24T is a linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 24V with a maximum output current of 0.5A. It is part of the BA178M series, which features a variety of fixed output voltages ranging from 5V to 24V. The device is housed in a TO220CP-3 package, making it suitable for various applications, including consumer electronics. This regulator includes built-in overcurrent protection and thermal shutdown features, enhancing reliability in operation. It offers good ripple rejection characteristics, ensuring stable performance under varying load conditions. The BA178M24T is compatible with other similar three-terminal regulators, allowing for easy integration into existing designs. The operating temperature range is from -40°C to +85°C, with a maximum input voltage of 35V. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of output current and voltage stability.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP
IC REG LINEAR 24V 500MA TO220FP
IC REG LINEAR 24V 500MA TO220FP
Linear Voltage Regulators STD REG 24V 0.5A 3PIN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BA178M24T-ND | BA178M24T | BA178M24T | BA178M24T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Output Voltage | 24 volts | 24 volts |