IC REG LINEAR 24V 500MA TO252-3 Product overview: BA178M24FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M24FP-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010751-BA178M24FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: BA178M24
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252-3
Maximum Input Voltage: 33V
Nominal Output Voltage (Min/Fixed): 24V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 55dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Alternative Parts (Cross-Reference): L78M24ACDT; Ua78m24cktpr; L78M24ABDT; NJM78M24DLA;
Introduction Date: December 03, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LINEAR 24V 500MA TO252-3
IC REG LINEAR 24V 500MA TO252-3
Linear Voltage Regulators REGULATOR 24V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA178M24FP-E2 | BA178M24FP-E2CT-ND | 010751-BA178M24FP-E2 | BA178M24FP-E2 | BA178M24FP-E2 | BA178M24FP-E2 |
| Product Name | 24V 500MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA178M24FP-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | |||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 33 volts | 33 volts | 33 volts |