ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BA178M20T BA178M20T

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200310-BA178M20T Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 20V Categories: Integrated Circuits Status: Active Case / Package: TO-220FP Maximum Input Voltage: 33V Nominal Output Voltage (Min/Fixed): 20V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 4.5mA to 6mA PSRR: 58dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200310-BA178M20T Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 20V Categories: Integrated Circuits Status: Active Case / Package: TO-220FP Maximum Input Voltage: 33V Nominal Output Voltage (Min/Fixed): 20V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 4.5mA to 6mA PSRR: 58dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BA178M20T - 200310-BA178M20T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA178M20T
200310-BA178M20T
PMIC - PMIC - Voltage Regulators - Linear - BA178M20T 200310-BA178M20T
Manufacturer: Rohm Semiconductor Win Source Part Number: 200310-BA178M20T Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 20V Categories: Integrated Circuits Status: Active Case / Package: TO-220FP Maximum Input Voltage: 33V Nominal Output Voltage (Min/Fixed): 20V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 4.5mA to 6mA PSRR: 58dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200310-BA178M20T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 33V
Nominal Output Voltage (Min/Fixed): 20V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 58dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA178M20T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA178M20T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA178M20T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP

Buy Now Datasheet
Singapore, Singapore
20V 500MA Voltage Regulator IC
776-BA178M20T
20V 500MA Voltage Regulator IC 776-BA178M20T
IC REG LINEAR 20V 500MA TO220FP Product overview: BA178M20T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M20T can be used for catalog matching and distributor lookup.

IC REG LINEAR 20V 500MA TO220FP Product overview: BA178M20T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M20T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA178M20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA178M20T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA178M20T
IC REG LINEAR 20V 500MA TO220FP

IC REG LINEAR 20V 500MA TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA178M20T
Linear Voltage Regulators BA178M20T
Linear Voltage Regulators REG 500MA 20V

Linear Voltage Regulators REG 500MA 20V

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA178M20T
PMIC - Voltage Regulators - Linear BA178M20T
IC REG LINEAR 20V 500MA TO220FP

IC REG LINEAR 20V 500MA TO220FP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 200310-BA178M20T BA178M20T-ND 776-BA178M20T BA178M20T BA178M20T BA178M20T
Product Name PMIC - PMIC - Voltage Regulators - Linear - BA178M20T Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20V 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220FP TO-220; Other; TO-220-3 Full Pack Other; Bulk TO-220
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Linear - CS5201-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details