IC REG LINEAR 20V 500MA TO220-3 Product overview: BA178M20CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M20CP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 20V 500MA TO220-3
IC REG LINEAR 20V 500MA TO220-3
Linear Voltage Regulators VOLTAGE REG, 0.5 A 20V
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA178M20CP-E2 | BA178M20CP-E2 | BA178M20CP-E2 | BA178M20CP-E2 |
| Product Name | 20V 500MA TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | |||
| Output Voltage | 20 volts | 20 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |