ROHM Semiconductor USA, LLC 18V 500MA TO220 Voltage Regulator IC BA178M18CP-E2

Description
IC REG LINEAR 18V 500MA TO220-3 Product overview: BA178M18CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M18CP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 18V 500MA TO220-3 Product overview: BA178M18CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M18CP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 500MA TO220 Voltage Regulator IC
776-BA178M18CP-E2
18V 500MA TO220 Voltage Regulator IC 776-BA178M18CP-E2
IC REG LINEAR 18V 500MA TO220-3 Product overview: BA178M18CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M18CP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 18V 500MA TO220-3 Product overview: BA178M18CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M18CP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA178M18CP-E2 - 049089-BA178M18CP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA178M18CP-E2
049089-BA178M18CP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA178M18CP-E2 049089-BA178M18CP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049089-BA178M18CP-E2 Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 18V Categories: Integrated Circuits Status: Active Case / Package: TO-220-3 Maximum Input Voltage: 33V Nominal Output Voltage (Min/Fixed): 18V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 4.5mA to 6mA PSRR: 58dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049089-BA178M18CP-E2
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 18V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220-3
Maximum Input Voltage: 33V
Nominal Output Voltage (Min/Fixed): 18V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 58dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA178M18CP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA178M18CP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA178M18CP-E2
IC REG LINEAR 18V 500MA TO220-3

IC REG LINEAR 18V 500MA TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - BA178M18CP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA178M18CP-E2
PMIC - Voltage Regulators - Linear BA178M18CP-E2
IC REG LINEAR 18V 500MA TO220-3

IC REG LINEAR 18V 500MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BA178M18CP-E2 049089-BA178M18CP-E2 BA178M18CP-E2 BA178M18CP-E2
Product Name 18V 500MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA178M18CP-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-220; Other; TO-220-3
Output Voltage 18 volts 18 volts 18 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 33 volts 33 volts
Unlock Full Specs
to access all available technical data