ROHM Semiconductor USA, LLC Ic, Linear Reg, 500Ma, 15V, To220; Fixed Output Voltage Nom. Rohm BA178M15T

Description
IC, LINEAR REG, 500MA, 15V, TO220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, LINEAR REG, 500MA, 15V, TO220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Reg, 500Ma, 15V, To220; Fixed Output Voltage Nom. Rohm - 84R4237 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Reg, 500Ma, 15V, To220; Fixed Output Voltage Nom. Rohm
84R4237
Ic, Linear Reg, 500Ma, 15V, To220; Fixed Output Voltage Nom. Rohm 84R4237
IC, LINEAR REG, 500MA, 15V, TO220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR REG, 500MA, 15V, TO220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R4237
Product Name Ic, Linear Reg, 500Ma, 15V, To220; Fixed Output Voltage Nom. Rohm
Input Voltage 17.5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details