ROHM Semiconductor GmbH 500mA 12V, Fixed Output, High PSRR Three-Terminal Regulators BA178M12FP

Description
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
Request a Quote Datasheet
Description
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 12V, Fixed Output, High PSRR Three-Terminal Regulators - BA178M12FP - ROHM Semiconductor GmbH
Willich, Germany
500mA 12V, Fixed Output, High PSRR Three-Terminal Regulators
BA178M12FP
500mA 12V, Fixed Output, High PSRR Three-Terminal Regulators BA178M12FP
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.

ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.

Supplier's Site Datasheet
500mA Output 78 series Regulators Surface mount type - BA178M12FP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
500mA Output 78 series Regulators Surface mount type
BA178M12FP
500mA Output 78 series Regulators Surface mount type BA178M12FP
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.

ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.

Supplier's Site
Singapore, Singapore
LDO Voltage Regulator IC
699-BA178M12FP
LDO Voltage Regulator IC 699-BA178M12FP
Standard 78M series, 3-pin regulator Product overview: BA178M12FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA178M12FP can be used for catalog matching and distributor lookup.

Standard 78M series, 3-pin regulator Product overview: BA178M12FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA178M12FP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BA178M12FP - 1151027-BA178M12FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA178M12FP
1151027-BA178M12FP
PMIC - PMIC - Voltage Regulators - Linear - BA178M12FP 1151027-BA178M12FP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151027-BA178M12FP Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151027-BA178M12FP
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BA178M12FP BA178M12FP 699-BA178M12FP 1151027-BA178M12FP
Product Name 500mA 12V, Fixed Output, High PSRR Three-Terminal Regulators 500mA Output 78 series Regulators Surface mount type LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA178M12FP
Package Type Other; TO252-3 Other; TO252-3
Output Voltage 12 volts 12 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data