ROHM Semiconductor USA, LLC 10V 500MA TO220 Voltage Regulator IC BA178M10CP-E2

Description
IC REG LINEAR 10V 500MA TO220-3 Product overview: BA178M10CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M10CP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 10V 500MA TO220-3 Product overview: BA178M10CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M10CP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 500MA TO220 Voltage Regulator IC
776-BA178M10CP-E2
10V 500MA TO220 Voltage Regulator IC 776-BA178M10CP-E2
IC REG LINEAR 10V 500MA TO220-3 Product overview: BA178M10CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M10CP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 500MA TO220-3 Product overview: BA178M10CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M10CP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA178M10CP-E2 - 809131-BA178M10CP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA178M10CP-E2
809131-BA178M10CP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA178M10CP-E2 809131-BA178M10CP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 809131-BA178M10CP-E2 Packaging: Reel Mounting Style: Through Hole Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 10V Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 25V PSRR: 66dB (120Hz) Manufacturer Package: TO-220-3 Cropped Leads Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 500mA (Typ) Current - Quiescent (Iq): 4.5mA Part Number Series: BA178M Current - Supply (Maximum): 6mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 809131-BA178M10CP-E2
Packaging: Reel
Mounting Style: Through Hole
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 10V
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 25V
PSRR: 66dB (120Hz)
Manufacturer Package: TO-220-3 Cropped Leads
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 500mA (Typ)
Current - Quiescent (Iq): 4.5mA
Part Number Series: BA178M
Current - Supply (Maximum): 6mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA178M10CP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA178M10CP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA178M10CP-E2
IC REG LINEAR 10V 500MA TO220-3

IC REG LINEAR 10V 500MA TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - BA178M10CP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA178M10CP-E2
PMIC - Voltage Regulators - Linear BA178M10CP-E2
IC REG LINEAR 10V 500MA TO220-3

IC REG LINEAR 10V 500MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BA178M10CP-E2 809131-BA178M10CP-E2 BA178M10CP-E2 BA178M10CP-E2
Product Name 10V 500MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA178M10CP-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-220; Other; TO-220-3 Cropped Leads
Output Voltage 10 volts 10 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
VIN 25 volts 25 volts
Unlock Full Specs
to access all available technical data