ROHM Semiconductor USA, LLC 9V 500MA Voltage Regulator IC BA178M09T

Description
IC REG LINEAR 9V 500MA TO220FP Product overview: BA178M09T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M09T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 9V 500MA TO220FP Product overview: BA178M09T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M09T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 500MA Voltage Regulator IC
776-BA178M09T
9V 500MA Voltage Regulator IC 776-BA178M09T
IC REG LINEAR 9V 500MA TO220FP Product overview: BA178M09T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M09T can be used for catalog matching and distributor lookup.

IC REG LINEAR 9V 500MA TO220FP Product overview: BA178M09T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M09T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA178M09T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA178M09T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA178M09T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA178M09T - 049088-BA178M09T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA178M09T
049088-BA178M09T
PMIC - PMIC - Voltage Regulators - Linear - BA178M09T 049088-BA178M09T
Manufacturer: Rohm Semiconductor Win Source Part Number: 049088-BA178M09T Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 9V Categories: Integrated Circuits Status: Active Case / Package: TO-220FP Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 4.5mA to 6mA PSRR: 67dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049088-BA178M09T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 67dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA178M09T
Linear Voltage Regulators BA178M09T
Linear Voltage Regulators REG 500MA 9V

Linear Voltage Regulators REG 500MA 9V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA178M09T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA178M09T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA178M09T
IC REG LINEAR 9V 500MA TO220FP

IC REG LINEAR 9V 500MA TO220FP

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA178M09T
PMIC - Voltage Regulators - Linear BA178M09T
IC REG LINEAR 9V 500MA TO220FP

IC REG LINEAR 9V 500MA TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BA178M09T BA178M09T-ND 049088-BA178M09T BA178M09T BA178M09T BA178M09T
Product Name 9V 500MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BA178M09T Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Bulk TO-220; Other; TO-220-3 Full Pack TO-220; Other; TO-220FP TO-220
Output Voltage 9 volts 9 volts 9 volts 9 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data