IC REG LINEAR 8V 500MA TO220FP Product overview: BA178M08T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M08T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049087-BA178M08T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 69dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 500MA TO220FP
IC REG LINEAR 8V 500MA TO220FP
IC REG LINEAR 8V 500MA TO220FP
Linear Voltage Regulators REG 500MA 8V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA178M08T | BA178M08T-ND | 049087-BA178M08T | BA178M08T | 687-BA178M08T | BA178M08T | BA178M08T |
| Product Name | 8V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA178M08T | PMIC - Voltage Regulators - Linear | IC REG LINEAR 8V 500MA TO220FP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Bulk | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220FP | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | 8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 23 volts | 23 volts | 23 volts | 10.5 volts |