ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151026-BA178M08FP
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Standard 78M series, 3-pin regulator Product overview: BA178M08FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA178M08FP can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA178M08FP | BA178M08FP | 1151026-BA178M08FP | 699-BA178M08FP |
| Product Name | 500mA 8V, Fixed Output, High PSRR Three-Terminal Regulators | 500mA Output 78 series Regulators Surface mount type | PMIC - PMIC - Voltage Regulators - Linear - BA178M08FP | LDO Voltage Regulator IC |
| Package Type | Other; TO252-3 | Other; TO252-3 | ||
| Output Voltage | 8 volts | 8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps |