Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP
IC REG LINEAR 7V 500MA TO220FP
Linear Voltage Regulators REG 500MA 7V
IC REG LINEAR 7V 500MA TO220FP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BA178M07T-ND | BA178M07T | BA178M07T | BA178M07T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220 | ||
| Output Voltage | 7 volts | 7 volts |