ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA178M06T

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA178M06T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA178M06T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA178M06T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220FP

Buy Now Datasheet
Singapore, Singapore
6V 500MA Voltage Regulator IC
776-BA178M06T
6V 500MA Voltage Regulator IC 776-BA178M06T
IC REG LINEAR 6V 500MA TO220FP Product overview: BA178M06T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M06T can be used for catalog matching and distributor lookup.

IC REG LINEAR 6V 500MA TO220FP Product overview: BA178M06T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA178M06T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA178M06T - 200309-BA178M06T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA178M06T
200309-BA178M06T
PMIC - PMIC - Voltage Regulators - Linear - BA178M06T 200309-BA178M06T
Manufacturer: Rohm Semiconductor Win Source Part Number: 200309-BA178M06T Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 6V Categories: Integrated Circuits Status: Active Case / Package: TO-220FP Maximum Input Voltage: 21V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 500mA (TYP) Operating Supply Current: 4.5mA to 6mA PSRR: 74dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200309-BA178M06T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 74dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA178M06T
PMIC - Voltage Regulators - Linear BA178M06T
IC REG LINEAR 6V 500MA TO220FP

IC REG LINEAR 6V 500MA TO220FP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA178M06T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA178M06T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA178M06T
IC REG LINEAR 6V 500MA TO220FP

IC REG LINEAR 6V 500MA TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA178M06T
Linear Voltage Regulators BA178M06T
Linear Voltage Regulators STD REG 6V .5A 3PIN

Linear Voltage Regulators STD REG 6V .5A 3PIN

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BA178M06T-ND 776-BA178M06T 200309-BA178M06T BA178M06T BA178M06T BA178M06T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 6V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA178M06T PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Full Pack Other; Bulk TO-220; Other; TO-220FP TO-220
Output Voltage 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6279ELPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details