ROHM Semiconductor USA, LLC Linear Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Rohm BA178M05FP-E2

Description
LINEAR REG, FIXED, 5V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR REG, FIXED, 5V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Rohm - 08X1198 - Newark, An Avnet Company
Chicago, IL, United States
Linear Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Rohm
08X1198
Linear Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Rohm 08X1198
LINEAR REG, FIXED, 5V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR REG, FIXED, 5V, 0.5A, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:20V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1198
Product Name Linear Reg, Fixed, 5V, 0.5A, To-252-3; Fixed Output Voltage Nom. Rohm
Input Voltage 7.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details