ROHM Semiconductor USA, LLC 24V 1A TO252 Voltage Regulator IC BA17824FP-E2

Description
IC REG LINEAR 24V 1A TO252-3 Product overview: BA17824FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17824FP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 24V 1A TO252-3 Product overview: BA17824FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17824FP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 1A TO252 Voltage Regulator IC
776-BA17824FP-E2
24V 1A TO252 Voltage Regulator IC 776-BA17824FP-E2
IC REG LINEAR 24V 1A TO252-3 Product overview: BA17824FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17824FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 24V 1A TO252-3 Product overview: BA17824FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17824FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA17824FP-E2 - 813106-BA17824FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA17824FP-E2
813106-BA17824FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA17824FP-E2 813106-BA17824FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 813106-BA17824FP-E2 Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 24V Supplier Device Package: TO-252-3 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 33V PSRR: 58dB (120Hz) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A (Typ) Current - Quiescent (Iq): 4.5mA Part Number Series: BA178 Current - Supply (Maximum): 6mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 813106-BA17824FP-E2
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 24V
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 33V
PSRR: 58dB (120Hz)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 1A (Typ)
Current - Quiescent (Iq): 4.5mA
Part Number Series: BA178
Current - Supply (Maximum): 6mA

Buy Now
PMIC - Voltage Regulators - Linear - BA17824FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA17824FP-E2
PMIC - Voltage Regulators - Linear BA17824FP-E2
IC REG LINEAR 24V 1A TO252-3

IC REG LINEAR 24V 1A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA17824FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA17824FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA17824FP-E2
IC REG LINEAR 24V 1A TO252-3

IC REG LINEAR 24V 1A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BA17824FP-E2 813106-BA17824FP-E2 BA17824FP-E2 BA17824FP-E2
Product Name 24V 1A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA17824FP-E2 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 24 volts 24 volts
IOUT 1 amps 1 amps 1 amps
VIN 33 volts 33 volts
Unlock Full Specs
to access all available technical data