ROHM Semiconductor USA, LLC LDO Voltage Regulators BA17824CP-E2

Description
LDO Voltage Regulators VOLTAGE REG, 1.0 A 24V
Datasheet
Description
LDO Voltage Regulators VOLTAGE REG, 1.0 A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA17824CP-E2
LDO Voltage Regulators BA17824CP-E2
LDO Voltage Regulators VOLTAGE REG, 1.0 A 24V

LDO Voltage Regulators VOLTAGE REG, 1.0 A 24V

Buy Now Datasheet
Ldo, Fixed, 24V, 1A, To-220Cp-3; Fixed Output Voltage Nom. Rohm - 08X1215 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 24V, 1A, To-220Cp-3; Fixed Output Voltage Nom. Rohm
08X1215
Ldo, Fixed, 24V, 1A, To-220Cp-3; Fixed Output Voltage Nom. Rohm 08X1215
LDO, FIXED, 24V, 1A, TO-220CP-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:33V; Product Range:7824 Voltage Regulators; Output Current:1A;RoHS Compliant: Yes

LDO, FIXED, 24V, 1A, TO-220CP-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:33V; Product Range:7824 Voltage Regulators; Output Current:1A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BA17824CP-E2 08X1215
Product Name LDO Voltage Regulators Ldo, Fixed, 24V, 1A, To-220Cp-3; Fixed Output Voltage Nom. Rohm
Input Voltage 27 to 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details