ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17820T

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA17820T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA17820T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17820T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA17820T - 1151023-BA17820T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA17820T
1151023-BA17820T
PMIC - PMIC - Voltage Regulators - Linear - BA17820T 1151023-BA17820T
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151023-BA17820T Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-3 Full Pack Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Output Voltage: 20V Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA ~ 6mA PSRR: 60dB (120Hz) Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-220FP Voltage Input MAX: 33V Voltage Dropout (Maximum): 2V @ 1A (Typ) Alternative Parts (Cross-Reference): SG140-20L; SG140-20L-883B; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151023-BA17820T
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-3 Full Pack
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Output Voltage: 20V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA ~ 6mA
PSRR: 60dB (120Hz)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220FP
Voltage Input MAX: 33V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): SG140-20L; SG140-20L-883B;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1A Voltage Regulator IC
776-BA17820T
20V 1A Voltage Regulator IC 776-BA17820T
IC REG LINEAR 20V 1A TO220FP Product overview: BA17820T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17820T can be used for catalog matching and distributor lookup.

IC REG LINEAR 20V 1A TO220FP Product overview: BA17820T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17820T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA17820T
Linear Voltage Regulators BA17820T
Linear Voltage Regulators REG 1A 20V

Linear Voltage Regulators REG 1A 20V

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA17820T
PMIC - Voltage Regulators - Linear BA17820T
IC REG LINEAR 20V 1A TO220FP

IC REG LINEAR 20V 1A TO220FP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA17820T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA17820T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA17820T
IC REG LINEAR 20V 1A TO220FP

IC REG LINEAR 20V 1A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA17820T-ND 1151023-BA17820T 776-BA17820T BA17820T BA17820T BA17820T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BA17820T 20V 1A Voltage Regulator IC Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 Full Pack TO-220; Other; TO-220-3 Full Pack Other; Tube
Output Voltage 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data