Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021950-BA17820FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252-3
Maximum Input Voltage: 33V
Nominal Output Voltage (Min/Fixed): 20V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 4.5mA to 6mA
PSRR: 60dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG LINEAR 20V 1A TO252-3 Product overview: BA17820FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17820FP-E2 can be used for catalog matching and distributor lookup.
Power Mngmnt,Regulator, 20V/1A, TO252-3
Linear Voltage Regulators REGULATOR 20V
IC REG LINEAR 20V 1A TO252-3
IC REG LINEAR 20V 1A TO252-3
IC REG LINEAR 20V 1A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1021950-BA17820FP-E2 | 776-BA17820FP-E2 | 1677296 | BA17820FP-E2 | BA17820FP-E2 | BA17820FP-E2 | 687-BA17820FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA17820FP-E2 | 20V 1A TO252 Voltage Regulator IC | Voltage Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 20V 1A TO252-3 |
| Regulator Type | Low Dropout | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-252-3 | Other; Tape & Reel (TR) | Other; To-252 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts |