Manufacturer: Rohm Semiconductor
Win Source Part Number: 769655-BA17820CP-E2
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-3 Cropped Leads
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: BA17820
Output Voltage: 20V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA ~ 6mA
PSRR: 60dB (120Hz)
Manufacturer Package: TO-220-3
Voltage Input MAX: 33V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): KIA7820API; L7820ACP; L7820ABP; L7820CP;
Introduction Date: December 03, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG LINEAR 20V 1A TO220CP-3 Product overview: BA17820CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17820CP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 20V 1A TO220CP-3
IC REG LINEAR 20V 1A TO220CP-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 769655-BA17820CP-E2 | 776-BA17820CP-E2 | BA17820CP-E2 | BA17820CP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA17820CP-E2 | 20V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 Cropped Leads | Other; Tape & Reel (TR) | TO-220 | |
| Output Voltage | 20 volts | 20 volts | 20 volts |