ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BA17818CP-E2 BA17818CP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769654-BA17818CP-E2 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-3 Cropped Leads Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: BA17818 Output Voltage: 18V Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA ~ 6mA PSRR: 61dB (120Hz) Manufacturer Package: TO-220CP-3 Voltage Input MAX: 33V Voltage Dropout (Maximum): 2V @ 1A (Typ) Alternative Parts (Cross-Reference): TS7818ACI; TS7818ACI C0; TA7818S(Q); TA7818S(CANON); Introduction Date: December 03, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769654-BA17818CP-E2 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-3 Cropped Leads Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: BA17818 Output Voltage: 18V Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA ~ 6mA PSRR: 61dB (120Hz) Manufacturer Package: TO-220CP-3 Voltage Input MAX: 33V Voltage Dropout (Maximum): 2V @ 1A (Typ) Alternative Parts (Cross-Reference): TS7818ACI; TS7818ACI C0; TA7818S(Q); TA7818S(CANON); Introduction Date: December 03, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BA17818CP-E2 - 769654-BA17818CP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA17818CP-E2
769654-BA17818CP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA17818CP-E2 769654-BA17818CP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769654-BA17818CP-E2 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: TO-220-3 Cropped Leads Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: BA17818 Output Voltage: 18V Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA ~ 6mA PSRR: 61dB (120Hz) Manufacturer Package: TO-220CP-3 Voltage Input MAX: 33V Voltage Dropout (Maximum): 2V @ 1A (Typ) Alternative Parts (Cross-Reference): TS7818ACI; TS7818ACI C0; TA7818S(Q); TA7818S(CANON); Introduction Date: December 03, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769654-BA17818CP-E2
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-220-3 Cropped Leads
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: BA17818
Output Voltage: 18V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA ~ 6mA
PSRR: 61dB (120Hz)
Manufacturer Package: TO-220CP-3
Voltage Input MAX: 33V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): TS7818ACI; TS7818ACI C0; TA7818S(Q); TA7818S(CANON);
Introduction Date: December 03, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
18V 1A Voltage Regulator IC
776-BA17818CP-E2
18V 1A Voltage Regulator IC 776-BA17818CP-E2
IC REG LINEAR 18V 1A TO220CP-3 Product overview: BA17818CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17818CP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 18V 1A TO220CP-3 Product overview: BA17818CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17818CP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - BA17818CP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA17818CP-E2
PMIC - Voltage Regulators - Linear BA17818CP-E2
IC REG LINEAR 18V 1A TO220CP-3

IC REG LINEAR 18V 1A TO220CP-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA17818CP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA17818CP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA17818CP-E2
IC REG LINEAR 18V 1A TO220CP-3

IC REG LINEAR 18V 1A TO220CP-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 769654-BA17818CP-E2 776-BA17818CP-E2 BA17818CP-E2 BA17818CP-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BA17818CP-E2 18V 1A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 Cropped Leads Other; Tape & Reel (TR) TO-220
Output Voltage 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220376 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details