IC, LINEAR REG, 1A, 15V, TO220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 84R4240 |
| Product Name | Ic, Linear Reg, 1A, 15V, To220; Fixed Output Voltage Nom. Rohm |
| Input Voltage | 17.5 to 30 volts |