ROHM Semiconductor USA, LLC Linear Reg, Fixed, 15V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm BA17815FP-E2

Description
LINEAR REG, FIXED, 15V, 1A, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR REG, FIXED, 15V, 1A, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Reg, Fixed, 15V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm - 08X1214 - Newark, An Avnet Company
Chicago, IL, United States
Linear Reg, Fixed, 15V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm
08X1214
Linear Reg, Fixed, 15V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm 08X1214
LINEAR REG, FIXED, 15V, 1A, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR REG, FIXED, 15V, 1A, TO-252-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1214
Product Name Linear Reg, Fixed, 15V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm
Input Voltage 17.5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details