ROHM Semiconductor USA, LLC Linear Reg, Fixed, 12V, 1A, To-220Fp-3; Fixed Output Voltage Nom. Rohm BA17812T

Description
LINEAR REG, FIXED, 12V, 1A, TO-220FP-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR REG, FIXED, 12V, 1A, TO-220FP-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Reg, Fixed, 12V, 1A, To-220Fp-3; Fixed Output Voltage Nom. Rohm - 08X1213 - Newark, An Avnet Company
Chicago, IL, United States
Linear Reg, Fixed, 12V, 1A, To-220Fp-3; Fixed Output Voltage Nom. Rohm
08X1213
Linear Reg, Fixed, 12V, 1A, To-220Fp-3; Fixed Output Voltage Nom. Rohm 08X1213
LINEAR REG, FIXED, 12V, 1A, TO-220FP-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR REG, FIXED, 12V, 1A, TO-220FP-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:27V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1213
Product Name Linear Reg, Fixed, 12V, 1A, To-220Fp-3; Fixed Output Voltage Nom. Rohm
Input Voltage 15 to 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details