IC REG LINEAR 9V 1A TO220FP Product overview: BA17809T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17809T can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049078-BA17809T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 4.5mA to 6mA
PSRR: 64dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP
IC REG LINEAR 9V 1A TO220FP
Linear Voltage Regulators REGULATOR 9V
IC REG LINEAR 9V 1A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA17809T | 049078-BA17809T | 846-BA17809T-ND | BA17809T | BA17809T | BA17809T |
| Product Name | 9V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA17809T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Bulk | TO-220; Other; TO-220FP | TO-220; Other; TO-220-3 Full Pack | |||
| Output Voltage | 9 volts | 9 volts | 9 volts | 9 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 26 volts | 26 volts | 26 volts |