ROHM Semiconductor USA, LLC Linear Reg, Fixed, 9V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm BA17809FP-E2

Description
LINEAR REG, FIXED, 9V, 1A, TO-252-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:11.5V; Input Voltage Max:26V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR REG, FIXED, 9V, 1A, TO-252-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:11.5V; Input Voltage Max:26V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Reg, Fixed, 9V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm - 08X1210 - Newark, An Avnet Company
Chicago, IL, United States
Linear Reg, Fixed, 9V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm
08X1210
Linear Reg, Fixed, 9V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm 08X1210
LINEAR REG, FIXED, 9V, 1A, TO-252-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:11.5V; Input Voltage Max:26V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR REG, FIXED, 9V, 1A, TO-252-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:11.5V; Input Voltage Max:26V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1210
Product Name Linear Reg, Fixed, 9V, 1A, To-252-3; Fixed Output Voltage Nom. Rohm
Input Voltage 11.5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details