ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17808T

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA17808T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA17808T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17808T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA17808T - 049076-BA17808T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA17808T
049076-BA17808T
PMIC - PMIC - Voltage Regulators - Linear - BA17808T 049076-BA17808T
Manufacturer: Rohm Semiconductor Win Source Part Number: 049076-BA17808T Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 8V Categories: Integrated Circuits Status: Active Case / Package: TO-220FP Maximum Input Voltage: 23V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 4.5mA to 6mA PSRR: 65dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049076-BA17808T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 4.5mA to 6mA
PSRR: 65dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 1A Voltage Regulator IC
776-BA17808T
8V 1A Voltage Regulator IC 776-BA17808T
IC REG LINEAR 8V 1A TO220FP Product overview: BA17808T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17808T can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 1A TO220FP Product overview: BA17808T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17808T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA17808T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA17808T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA17808T
IC REG LINEAR 8V 1A TO220FP

IC REG LINEAR 8V 1A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA17808T
Linear Voltage Regulators BA17808T
Linear Voltage Regulators REGULATOR 8V

Linear Voltage Regulators REGULATOR 8V

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA17808T
PMIC - Voltage Regulators - Linear BA17808T
IC REG LINEAR 8V 1A TO220FP

IC REG LINEAR 8V 1A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BA17808T-ND 049076-BA17808T 776-BA17808T BA17808T BA17808T BA17808T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BA17808T 8V 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 Full Pack TO-220; Other; TO-220FP Other; Bulk TO-220
Output Voltage 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data