IC REG LINEAR 8V 1A TO252-3 Product overview: BA17808FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17808FP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010739-BA17808FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252-3
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 4.5mA to 6mA
PSRR: 65dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 1A TO252-3
IC REG LINEAR 8V 1A TO252-3
Linear Voltage Regulators REGULATOR 8V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA17808FP-E2 | 010739-BA17808FP-E2 | BA17808FP-E2 | BA17808FP-E2 | BA17808FP-E2 |
| Product Name | 8V 1A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA17808FP-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252-3 | DPAK | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 23 volts | 23 volts |