ROHM Semiconductor USA, LLC 7V 1A Voltage Regulator IC BA17807CP-E2

Description
IC REG LINEAR 7V 1A TO220CP-3 Product overview: BA17807CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17807CP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 7V 1A TO220CP-3 Product overview: BA17807CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17807CP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 1A Voltage Regulator IC
776-BA17807CP-E2
7V 1A Voltage Regulator IC 776-BA17807CP-E2
IC REG LINEAR 7V 1A TO220CP-3 Product overview: BA17807CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17807CP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 7V 1A TO220CP-3 Product overview: BA17807CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17807CP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA17807CP-E2 - 912742-BA17807CP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA17807CP-E2
912742-BA17807CP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA17807CP-E2 912742-BA17807CP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 912742-BA17807CP-E2 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-220CP-3 Package: TO-220-3 Cropped Leads Package: Reel - TR Mounting: Through Hole Family Name: BA17807 Categories: Integrated Circuits (ICs) Case / Package: TO-220CP-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA17807CPE2, BA17807CP-E2DKR, BA17807CP-E2TR, BA17807CP-E2-ND, BA17807CP-E2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 912742-BA17807CP-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-220CP-3
Package: TO-220-3 Cropped Leads
Package: Reel - TR
Mounting: Through Hole
Family Name: BA17807
Categories: Integrated Circuits (ICs)
Case / Package: TO-220CP-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA17807CPE2, BA17807CP-E2DKR, BA17807CP-E2TR, BA17807CP-E2-ND, BA17807CP-E2CT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA17807CP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA17807CP-E2
PMIC - Voltage Regulators - Linear BA17807CP-E2
IC REG LINEAR 7V 1A TO220CP-3

IC REG LINEAR 7V 1A TO220CP-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA17807CP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA17807CP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA17807CP-E2
IC REG LINEAR 7V 1A TO220CP-3

IC REG LINEAR 7V 1A TO220CP-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA17807CP-E2
Linear Voltage Regulators BA17807CP-E2
Linear Voltage Regulators 7V VOLT REG, 1.0 A

Linear Voltage Regulators 7V VOLT REG, 1.0 A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BA17807CP-E2 912742-BA17807CP-E2 BA17807CP-E2 BA17807CP-E2 BA17807CP-E2
Product Name 7V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA17807CP-E2 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR) TO-220; Other; TO-220CP-3 TO-220
Output Voltage 7 volts 7 volts
IOUT 1 amps 1 amps 1 amps
VIN 22 volts
Unlock Full Specs
to access all available technical data