ROHM Semiconductor USA, LLC Ic, Linear Reg, 1A, 5V, To220; Fixed Output Voltage Nom. Rohm BA17805T

Description
IC, LINEAR REG, 1A, 5V, TO220; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
IC, LINEAR REG, 1A, 5V, TO220; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Reg, 1A, 5V, To220; Fixed Output Voltage Nom. Rohm - 84R4238 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Reg, 1A, 5V, To220; Fixed Output Voltage Nom. Rohm
84R4238
Ic, Linear Reg, 1A, 5V, To220; Fixed Output Voltage Nom. Rohm 84R4238
IC, LINEAR REG, 1A, 5V, TO220; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

IC, LINEAR REG, 1A, 5V, TO220; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7.5V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R4238
Product Name Ic, Linear Reg, 1A, 5V, To220; Fixed Output Voltage Nom. Rohm
Input Voltage 7.5 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details