ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17805FP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA17805FP-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA17805FP-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17805FP-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA17805FP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA17805FP-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17805FP-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA17805FP-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA17805FP-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17805FP-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet
Singapore, Singapore
5V 1A TO252 Voltage Regulator IC
776-BA17805FP-E2
5V 1A TO252 Voltage Regulator IC 776-BA17805FP-E2
IC REG LINEAR 5V 1A TO252-3 Product overview: BA17805FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17805FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A TO252-3 Product overview: BA17805FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17805FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA17805FP-E2 - 010738-BA17805FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA17805FP-E2
010738-BA17805FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA17805FP-E2 010738-BA17805FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010738-BA17805FP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Case / Package: TO-252-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 4.5mA to 6mA PSRR: 78dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010738-BA17805FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 4.5mA to 6mA
PSRR: 78dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA17805FP-E2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA17805FP-E2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17805FP-E2
IC REG LINEAR 5V 1A TO252-3

IC REG LINEAR 5V 1A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA17805FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA17805FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA17805FP-E2
IC REG LINEAR 5V 1A TO252-3

IC REG LINEAR 5V 1A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
BA17805FP-E2
Linear Voltage Regulators BA17805FP-E2
Linear Voltage Regulators REGULATOR 5V

Linear Voltage Regulators REGULATOR 5V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA17805FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA17805FP-E2
PMIC - Voltage Regulators - Linear BA17805FP-E2
IC REG LINEAR 5V 1A TO252-3

IC REG LINEAR 5V 1A TO252-3

Supplier's Site Datasheet
IC REG LINEAR 5V 1A TO252-3 - 687-BA17805FP-E2 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 1A TO252-3
687-BA17805FP-E2
IC REG LINEAR 5V 1A TO252-3 687-BA17805FP-E2
IC REG LINEAR 5V 1A TO252-3

IC REG LINEAR 5V 1A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BA17805FP-E2DKR-ND 776-BA17805FP-E2 010738-BA17805FP-E2 BA17805FP-E2 BA17805FP-E2 BA17805FP-E2 BA17805FP-E2 687-BA17805FP-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA17805FP-E2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 5V 1A TO252-3
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details