The BA17805CP is a 1A fixed-output three-terminal voltage regulator providing a 5.0V typical output voltage. It is housed in a TO220CP-3 package and operates with an input voltage range of 7.5V to 25V. The device includes built-in overcurrent and thermal protection, with an operating junction temperature range of -40°C to +150°C and an operating ambient temperature range of -40°C to +85°C. Maximum power dissipation is 2W for the TO220CP-3 package at Ta=25°C, derating by 16mW per °C above 25°C. The output voltage tolerance is ±4% over input and load variations, and the ripple rejection is 66dB minimum at 120Hz with Io=100mA.
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
ROHM's broad lineup of 78 series regulators is available in 11 output voltages (5V, 6V, 7V, 8V, 9V, 10V, 12V, 15V, 18V, 20V, and 24V), 2 current types, and different package configurations, making them ideal for a wide variety of applications. Pin-compatible models are also available for greater compatibility. In addition, multiple protection circuits are integrated (i.e. overcurrent, overvoltage), ensuring a high degree of reliability under any environment.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151019-BA17805CP
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Three-Terminal Regulator Product overview: BA17805CP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA17805CP can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA17805CP | BA17805CP | 1151019-BA17805CP | 699-BA17805CP |
| Product Name | 1A 5V, Fixed Output, High PSRR Three-Terminal Regulators | 1A Output 78 series Regulators Insert type | PMIC - PMIC - Voltage Regulators - Linear - BA17805CP | LDO Voltage Regulator IC |
| Package Type | TO-220; Other; TO220CP-3 | TO-220; Other; TO220CP-3 |