ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17805CP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA17805CP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA17805CP-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17805CP-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA17805CP-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA17805CP-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA17805CP-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220CP-3

Buy Now Datasheet
Singapore, Singapore
5V 1A Voltage Regulator IC
776-BA17805CP-E2
5V 1A Voltage Regulator IC 776-BA17805CP-E2
IC REG LINEAR 5V 1A TO220CP-3 Product overview: BA17805CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17805CP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A TO220CP-3 Product overview: BA17805CP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA17805CP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA17805CP-E2 - 010737-BA17805CP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA17805CP-E2
010737-BA17805CP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA17805CP-E2 010737-BA17805CP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010737-BA17805CP-E2 Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Case / Package: TO-220CP-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 4.5mA to 6mA PSRR: 78dB (120Hz) Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010737-BA17805CP-E2
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220CP-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 4.5mA to 6mA
PSRR: 78dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA17805CP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA17805CP-E2
PMIC - Voltage Regulators - Linear BA17805CP-E2
IC REG LINEAR 5V 1A TO220CP-3

IC REG LINEAR 5V 1A TO220CP-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA17805CP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA17805CP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA17805CP-E2
IC REG LINEAR 5V 1A TO220CP-3

IC REG LINEAR 5V 1A TO220CP-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA17805CP-E2TR-ND 776-BA17805CP-E2 010737-BA17805CP-E2 BA17805CP-E2 BA17805CP-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA17805CP-E2 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Cropped Leads Other; Tape & Reel (TR) TO-220; Other; TO-220CP-3 TO-220
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data