The BA15DD0WT is a fixed output low-dropout (LDO) regulator from ROHM Semiconductor GmbH, designed to provide a stable 1.5V output with a maximum output current of 2A. This regulator features a built-in shutdown switch, allowing for power management in various applications. It offers high accuracy with a typical output voltage tolerance of ±1%, ensuring reliable performance in sensitive electronic circuits. The device includes several protective features, such as over-current protection to prevent damage from output short circuits, thermal shutdown to safeguard against overheating, and over-voltage protection to mitigate risks from power supply surges. The input power supply voltage can reach up to 25V, making it versatile for different power supply configurations. The operating temperature range is from -40°C to +125°C, suitable for a wide array of environments. This LDO regulator is particularly applicable in powering digital signal processors (DSPs) for consumer electronics like DVD and CD players, televisions, and personal computers. Its compact TO220FP-5 package facilitates easy integration into various designs.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
IC REG LINEAR 1.5V 2A TO220FP-5
LDO Voltage Regulators LDO REG 1.5V 2A 5PIN
IC REG LINEAR 1.5V 2A TO220FP-5
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA15DD0WT | BA15DD0WT | BA15DD0WT | BA15DD0WT | BA15DD0WT |
| Product Name | 2A/1A Fixed Output LDO Regulators with Shutdown Switch | 2A 1.5V, Fixed Output, High-Accuracy LDO Regulator with Shutdown Switch | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |