ROHM Semiconductor USA, LLC 1.5V 2A Voltage Regulator IC BA15DD0WHFP-TR

Description
IC REG LINEAR 1.5V 2A HRP5 Product overview: BA15DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA15DD0WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 2A HRP5 Product overview: BA15DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA15DD0WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 2A Voltage Regulator IC
776-BA15DD0WHFP-TR
1.5V 2A Voltage Regulator IC 776-BA15DD0WHFP-TR
IC REG LINEAR 1.5V 2A HRP5 Product overview: BA15DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA15DD0WHFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 2A HRP5 Product overview: BA15DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA15DD0WHFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA15DD0WHFP-TR - 1021947-BA15DD0WHFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA15DD0WHFP-TR
1021947-BA15DD0WHFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BA15DD0WHFP-TR 1021947-BA15DD0WHFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021947-BA15DD0WHFP- TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: HRP-5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.7V @ 2A Operating Supply Current: 120μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021947-BA15DD0WHFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: HRP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.7V @ 2A
Operating Supply Current: 120μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA15DD0WHFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA15DD0WHFP-TR
PMIC - Voltage Regulators - Linear BA15DD0WHFP-TR
IC REG LINEAR 1.5V 2A HRP5

IC REG LINEAR 1.5V 2A HRP5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA15DD0WHFP-TR
LDO Voltage Regulators BA15DD0WHFP-TR
LDO Voltage Regulators LOW DROP-OUT REG 2.0 A

LDO Voltage Regulators LOW DROP-OUT REG 2.0 A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA15DD0WHFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA15DD0WHFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA15DD0WHFP-TR
IC REG LINEAR 1.5V 2A HRP5

IC REG LINEAR 1.5V 2A HRP5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BA15DD0WHFP-TR 1021947-BA15DD0WHFP-TR BA15DD0WHFP-TR BA15DD0WHFP-TR BA15DD0WHFP-TR
Product Name 1.5V 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA15DD0WHFP-TR PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; HRP-5
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 2 amps 2 amps 2 amps
VIN 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CS5205A-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details