The BA15BC0WFP-E2 is a low-saturation linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.5V with a maximum output current of 1A. It features an output voltage accuracy of ±2% and operates within an input power supply voltage range of up to 16V. The device includes built-in overcurrent protection and thermal shutdown circuits to safeguard against short-circuiting and overheating. The operating temperature range is specified from -40°C to +105°C, making it suitable for various electronic applications, particularly those involving microcontrollers and logic circuits. The package type for this part is TO252-5, which is compact and suitable for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BA15BC0WFP-E2 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |