Manufacturer: Rohm Semiconductor
Win Source Part Number: 010735-BA15BC0FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 0.5mA to 0.9mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V 1A TO252-3 Product overview: BA15BC0FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA15BC0FP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1A TO252-3
LDO Voltage Regulators REG 1A 1.5V
IC REG LINEAR 1.5V 1A TO252-3
IC REG LINEAR 1.5V 1A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 010735-BA15BC0FP-E2 | 776-BA15BC0FP-E2 | 687-BA15BC0FP-E2 | BA15BC0FP-E2 | BA15BC0FP-E2 | BA15BC0FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA15BC0FP-E2 | 1.5V 1A TO252 Voltage Regulator IC | IC REG LINEAR 1.5V 1A TO252-3 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-252-3 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Life Cycle Stage | Maturity; Active | Active |