Manufacturer: Rohm Semiconductor
Win Source Part Number: 230371-BA15532N
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Family Name: BA15532
Alternative Parts (Cross-Reference): NJM#2082L; NJM2043LD; NJM2082L; NJM#2043L;
Introduction Date: February 05, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 230371-BA15532N |
| Product Name | Integrated Circuits(ICs) |