ROHM Semiconductor USA, LLC Dual 16V 32V Operational Amplifier IC BA15218F-T1

Description
Op Amp Dual Low Noise Amplifier ±16V/32V 8-Pin SOP T/R Product overview: BA15218F-T1 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218F-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Dual Low Noise Amplifier ±16V/32V 8-Pin SOP T/R Product overview: BA15218F-T1 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218F-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 16V 32V Operational Amplifier IC - 687-BA15218F-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 16V 32V Operational Amplifier IC
687-BA15218F-T1
Dual 16V 32V Operational Amplifier IC 687-BA15218F-T1
Op Amp Dual Low Noise Amplifier ±16V/32V 8-Pin SOP T/R Product overview: BA15218F-T1 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218F-T1 can be used for catalog matching and distributor lookup.

Op Amp Dual Low Noise Amplifier ±16V/32V 8-Pin SOP T/R Product overview: BA15218F-T1 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA15218F-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 230370-BA15218F-T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
230370-BA15218F-T1
Integrated Circuits(ICs) 230370-BA15218F-T1
Manufacturer: Rohm Semiconductor Win Source Part Number: 230370-BA15218F-T1 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Family Name: BA15218 Alternative Parts (Cross-Reference): BA15218F; BA15218F-E2; AZ4580M-E1; AZ4580MTR; Introduction Date: June 14, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 230370-BA15218F-T1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Family Name: BA15218
Alternative Parts (Cross-Reference): BA15218F; BA15218F-E2; AZ4580M-E1; AZ4580MTR;
Introduction Date: June 14, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-BA15218F-T1 230370-BA15218F-T1
Product Name Dual 16V 32V Operational Amplifier IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051201QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details