The BA1117FP is a low drop voltage regulator able to provide up to 1 A of output current, available in adjustable versions (VREF=1.25V). The device is supplied in: TO252-3 and TO220-3. Surface mounted packages optimize the thermal characteristics while offering a relevant space saving advantage. High efficiency is assured by NPN pass transistor. Only a very common 22uF minimum capacitor is needed for stability. Chip trimming allows the regulator to reach a very tight reference voltage tolerance, within ±1% at 25?.
The BA1117FP is a low drop voltage regulator able to provide up to 1 A of output current, available in adjustable versions (VREF=1.25V). The device is supplied in: TO252-3 and TO220-3. Surface mounted packages optimize the thermal characteristics while offering a relevant space saving advantage. High efficiency is assured by NPN pass transistor. Only a very common 22uF minimum capacitor is needed for stability. Chip trimming allows the regulator to reach a very tight reference voltage tolerance, within ±1% at 25?.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA1117FP | BA1117FP |
| Product Name | Low drop adjustable positive voltage regulator | Low drop adjustable positive voltage regulator |
| Package Type | Other; TO252-3 | Other; TO252-3 |